INDUSTRIAL COUPLER, 3P, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06AC2441 |
| Product Name | Industrial Coupler, 3P, 16A, 415V, Red; Current Rating Ilme |
| Mounting | Cable Mount |