PLUG, 32A, 415V, IP44; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24M5792 |
| Product Name | Plug, 32A, 415V, Ip44; Current Rating Ilme |
| Gender | Male / Plug |