ILME UK Ltd. Inlet, 415V, Wall Mount; Current Rating Ilme PE3265SMB

Description
INLET, 415V, WALL MOUNT; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
INLET, 415V, WALL MOUNT; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet, 415V, Wall Mount; Current Rating Ilme - 01P0424 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, 415V, Wall Mount; Current Rating Ilme
01P0424
Inlet, 415V, Wall Mount; Current Rating Ilme 01P0424
INLET, 415V, WALL MOUNT; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

INLET, 415V, WALL MOUNT; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P0424
Product Name Inlet, 415V, Wall Mount; Current Rating Ilme
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products