ILME UK Ltd. Socket, 32A, 415V, Panel Mount; Current Rating Ilme PE3265PI

Description
SOCKET, 32A, 415V, PANEL MOUNT; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:NoRoHS Compliant: Yes
Description
SOCKET, 32A, 415V, PANEL MOUNT; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 32A, 415V, Panel Mount; Current Rating Ilme - 24M5790 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 32A, 415V, Panel Mount; Current Rating Ilme
24M5790
Socket, 32A, 415V, Panel Mount; Current Rating Ilme 24M5790
SOCKET, 32A, 415V, PANEL MOUNT; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:NoRoHS Compliant: Yes

SOCKET, 32A, 415V, PANEL MOUNT; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5790
Product Name Socket, 32A, 415V, Panel Mount; Current Rating Ilme
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details