ILME UK Ltd. Plug, 32A, 415V, Ip44; Current Rating Ilme PE3264SV

Description
PLUG, 32A, 415V, IP44; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PLUG, 32A, 415V, IP44; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 32A, 415V, Ip44; Current Rating Ilme - 24M5789 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 32A, 415V, Ip44; Current Rating Ilme
24M5789
Plug, 32A, 415V, Ip44; Current Rating Ilme 24M5789
PLUG, 32A, 415V, IP44; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PLUG, 32A, 415V, IP44; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5789
Product Name Plug, 32A, 415V, Ip44; Current Rating Ilme
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details