ILME UK Ltd. Coupler, 240V, 2P+E; Current Rating Ilme PE3263PV

Description
COUPLER, 240V, 2P+E; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COUPLER, 240V, 2P+E; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, 240V, 2P+E; Current Rating Ilme - 24M5786 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, 240V, 2P+E; Current Rating Ilme
24M5786
Coupler, 240V, 2P+E; Current Rating Ilme 24M5786
COUPLER, 240V, 2P+E; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COUPLER, 240V, 2P+E; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5786
Product Name Coupler, 240V, 2P+E; Current Rating Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA1L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details