ILME UK Ltd. Inlet, 240V, Wall Mount; Current Rating Ilme PE1663SMB

Description
INLET, 240V, WALL MOUNT; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
INLET, 240V, WALL MOUNT; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inlet, 240V, Wall Mount; Current Rating Ilme - 24M5746 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, 240V, Wall Mount; Current Rating Ilme
24M5746
Inlet, 240V, Wall Mount; Current Rating Ilme 24M5746
INLET, 240V, WALL MOUNT; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

INLET, 240V, WALL MOUNT; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5746
Product Name Inlet, 240V, Wall Mount; Current Rating Ilme
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products