ILME UK Ltd. Socket, 16A, 240V, Panel Mount; Current Rating Ilme PE1663PI

Description
SOCKET, 16A, 240V, PANEL MOUNT; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SOCKET, 16A, 240V, PANEL MOUNT; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 16A, 240V, Panel Mount; Current Rating Ilme - 24M5743 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 16A, 240V, Panel Mount; Current Rating Ilme
24M5743
Socket, 16A, 240V, Panel Mount; Current Rating Ilme 24M5743
SOCKET, 16A, 240V, PANEL MOUNT; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No RoHS Compliant: Yes

SOCKET, 16A, 240V, PANEL MOUNT; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5743
Product Name Socket, 16A, 240V, Panel Mount; Current Rating Ilme
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products