ILME UK Ltd. Plug, 16A, 110V, Ip44; Current Rating Ilme PE1643SV

Description
PLUG, 16A, 110V, IP44; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
PLUG, 16A, 110V, IP44; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, 16A, 110V, Ip44; Current Rating Ilme - 24M5742 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 16A, 110V, Ip44; Current Rating Ilme
24M5742
Plug, 16A, 110V, Ip44; Current Rating Ilme 24M5742
PLUG, 16A, 110V, IP44; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PLUG, 16A, 110V, IP44; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5742
Product Name Plug, 16A, 110V, Ip44; Current Rating Ilme
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect M22 Male Receptacle - 280-M22M-M1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
2 suppliers
Coaxial Adapters - NAG2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers