ILME UK Ltd. Coupler, 110V, 2P+E; Current Rating Ilme PE1643PV

Description
COUPLER, 110V, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
COUPLER, 110V, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coupler, 110V, 2P+E; Current Rating Ilme - 24M5741 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, 110V, 2P+E; Current Rating Ilme
24M5741
Coupler, 110V, 2P+E; Current Rating Ilme 24M5741
COUPLER, 110V, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COUPLER, 110V, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5741
Product Name Coupler, 110V, 2P+E; Current Rating Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details