ILME UK Ltd. Socket, 16A, 110V, Panel Mount; Current Rating Ilme PE1643PI

Description
SOCKET, 16A, 110V, PANEL MOUNT; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SOCKET, 16A, 110V, PANEL MOUNT; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 16A, 110V, Panel Mount; Current Rating Ilme - 31M5826 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 16A, 110V, Panel Mount; Current Rating Ilme
31M5826
Socket, 16A, 110V, Panel Mount; Current Rating Ilme 31M5826
SOCKET, 16A, 110V, PANEL MOUNT; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET, 16A, 110V, PANEL MOUNT; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5826
Product Name Socket, 16A, 110V, Panel Mount; Current Rating Ilme
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers