ILME UK Ltd. Heavy Duty Hood, 1Lever, Top Entry; Accessory Type Ilme MKAV20

Description
HEAVY DUTY HOOD, 1LEVER, TOP ENTRY; Accessory Type:Hood; For Use With:ILME MK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, 1LEVER, TOP ENTRY; Accessory Type:Hood; For Use With:ILME MK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, 1Lever, Top Entry; Accessory Type Ilme - 90W0742 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, 1Lever, Top Entry; Accessory Type Ilme
90W0742
Heavy Duty Hood, 1Lever, Top Entry; Accessory Type Ilme 90W0742
HEAVY DUTY HOOD, 1LEVER, TOP ENTRY; Accessory Type:Hood; For Use With:ILME MK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

HEAVY DUTY HOOD, 1LEVER, TOP ENTRY; Accessory Type:Hood; For Use With:ILME MK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0742
Product Name Heavy Duty Hood, 1Lever, Top Entry; Accessory Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details