ILME UK Ltd. Hood, Top Entry, M20; Heavy Duty Connector Type Ilme MHV06L20

Description
HOOD, TOP ENTRY, M20; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Inserts & Bases; Product Range:-; SVHC:No SVHC (15-Jun-2015); RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M20; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Inserts & Bases; Product Range:-; SVHC:No SVHC (15-Jun-2015); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M20; Heavy Duty Connector Type Ilme - 28W1979 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M20; Heavy Duty Connector Type Ilme
28W1979
Hood, Top Entry, M20; Heavy Duty Connector Type Ilme 28W1979
HOOD, TOP ENTRY, M20; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Inserts & Bases; Product Range:-; SVHC:No SVHC (15-Jun-2015); RoHS Compliant: Yes

HOOD, TOP ENTRY, M20; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Inserts & Bases; Product Range:-; SVHC:No SVHC (15-Jun-2015); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W1979
Product Name Hood, Top Entry, M20; Heavy Duty Connector Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details