ILME UK Ltd. Hood, Side Entry, 2 Lever, Metal; Heavy Duty Connector Type Ilme MHOE10.20M

Description
HOOD, SIDE ENTRY, 2 LEVER, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; SVHC:No RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 2 LEVER, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 2 Lever, Metal; Heavy Duty Connector Type Ilme - 33AC2965 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 2 Lever, Metal; Heavy Duty Connector Type Ilme
33AC2965
Hood, Side Entry, 2 Lever, Metal; Heavy Duty Connector Type Ilme 33AC2965
HOOD, SIDE ENTRY, 2 LEVER, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; SVHC:No RoHS Compliant: Yes

HOOD, SIDE ENTRY, 2 LEVER, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC2965
Product Name Hood, Side Entry, 2 Lever, Metal; Heavy Duty Connector Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details