ILME UK Ltd. Hood, Side Entry, 1 Lever, Metal; Heavy Duty Connector Type Ilme MHOE06L20M

Description
HOOD, SIDE ENTRY, 1 LEVER, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Metal Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; SVHC:No RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 1 LEVER, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Metal Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 1 Lever, Metal; Heavy Duty Connector Type Ilme - 33AC2964 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 1 Lever, Metal; Heavy Duty Connector Type Ilme
33AC2964
Hood, Side Entry, 1 Lever, Metal; Heavy Duty Connector Type Ilme 33AC2964
HOOD, SIDE ENTRY, 1 LEVER, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Metal Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; SVHC:No RoHS Compliant: Yes

HOOD, SIDE ENTRY, 1 LEVER, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Metal Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC2964
Product Name Hood, Side Entry, 1 Lever, Metal; Heavy Duty Connector Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details