ILME UK Ltd. Hood, Side Entry, M25; Heavy Duty Connector Type Ilme MHO24L25

Description
HOOD, SIDE ENTRY, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:24B Inserts & Bases; Product Range:MHO Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:24B Inserts & Bases; Product Range:MHO Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M25; Heavy Duty Connector Type Ilme - 28W1967 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M25; Heavy Duty Connector Type Ilme
28W1967
Hood, Side Entry, M25; Heavy Duty Connector Type Ilme 28W1967
HOOD, SIDE ENTRY, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:24B Inserts & Bases; Product Range:MHO Series; SVHC:No SVHC RoHS Compliant: Yes

HOOD, SIDE ENTRY, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:24B Inserts & Bases; Product Range:MHO Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W1967
Product Name Hood, Side Entry, M25; Heavy Duty Connector Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details