ILME UK Ltd. Heavy Duty Connector Hood, M25 Side Entry, 4 Pegs, Low Profile, Mho Series, 16B Rohs Compliant Ilme MHO16.25

Description
Heavy Duty Connector Hood, M25 Side Entry, 4 Pegs, Low Profile, MHO Series, 16B RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Hood, M25 Side Entry, 4 Pegs, Low Profile, MHO Series, 16B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Hood, M25 Side Entry, 4 Pegs, Low Profile, Mho Series, 16B Rohs Compliant Ilme - 28W1964 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Hood, M25 Side Entry, 4 Pegs, Low Profile, Mho Series, 16B Rohs Compliant Ilme
28W1964
Heavy Duty Connector Hood, M25 Side Entry, 4 Pegs, Low Profile, Mho Series, 16B Rohs Compliant Ilme 28W1964
Heavy Duty Connector Hood, M25 Side Entry, 4 Pegs, Low Profile, MHO Series, 16B RoHS Compliant: Yes

Heavy Duty Connector Hood, M25 Side Entry, 4 Pegs, Low Profile, MHO Series, 16B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W1964
Product Name Heavy Duty Connector Hood, M25 Side Entry, 4 Pegs, Low Profile, Mho Series, 16B Rohs Compliant Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details