HOOD, TOP ENTRY, 2 LEVER, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; SVHC:No SVHCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 33AC2963 |
| Product Name | Hood, Top Entry, 2 Lever, Metal; Heavy Duty Connector Type Ilme |