ILME UK Ltd. Heavy Duty Housing, 2 Lever, Surface; Heavy Duty Connector Type Ilme M7APE16.32

Description
HEAVY DUTY HOUSING, 2 LEVER, SURFACE; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 2 LEVER, SURFACE; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 2 Lever, Surface; Heavy Duty Connector Type Ilme - 33AC3021 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 2 Lever, Surface; Heavy Duty Connector Type Ilme
33AC3021
Heavy Duty Housing, 2 Lever, Surface; Heavy Duty Connector Type Ilme 33AC3021
HEAVY DUTY HOUSING, 2 LEVER, SURFACE; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes

HEAVY DUTY HOUSING, 2 LEVER, SURFACE; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC3021
Product Name Heavy Duty Housing, 2 Lever, Surface; Heavy Duty Connector Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details