ILME UK Ltd. Auxiliary Micro Switch; Microswitch Type Ilme KIMICRO

Description
AUXILIARY MICRO SWITCH; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Screw Clamp; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; RoHS Compliant: Yes
Datasheet
Description
AUXILIARY MICRO SWITCH; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Screw Clamp; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Micro Switch; Microswitch Type Ilme - 06AC1448 - Newark, An Avnet Company
Chicago, IL, United States
Auxiliary Micro Switch; Microswitch Type Ilme
06AC1448
Auxiliary Micro Switch; Microswitch Type Ilme 06AC1448
AUXILIARY MICRO SWITCH; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Screw Clamp; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; RoHS Compliant: Yes

AUXILIARY MICRO SWITCH; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Screw Clamp; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 06AC1448
Product Name Auxiliary Micro Switch; Microswitch Type Ilme
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z8532-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 2496859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details