ILME UK Ltd. Switched Socket, 3P+N, 32A, 415V, Red; Current Rating Ilme KI3265EB6

Description
SWITCHED SOCKET, 3P+N, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes
Datasheet
Description
SWITCHED SOCKET, 3P+N, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switched Socket, 3P+N, 32A, 415V, Red; Current Rating Ilme - 06AC1456 - Newark, An Avnet Company
Chicago, IL, United States
Switched Socket, 3P+N, 32A, 415V, Red; Current Rating Ilme
06AC1456
Switched Socket, 3P+N, 32A, 415V, Red; Current Rating Ilme 06AC1456
SWITCHED SOCKET, 3P+N, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes

SWITCHED SOCKET, 3P+N, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC1456
Product Name Switched Socket, 3P+N, 32A, 415V, Red; Current Rating Ilme
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details