ILME UK Ltd. Switched Socket, 3P, 16A, 415V, Red; Current Rating Ilme KI1664EB6

Description
SWITCHED SOCKET, 3P, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes
Datasheet
Description
SWITCHED SOCKET, 3P, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switched Socket, 3P, 16A, 415V, Red; Current Rating Ilme - 06AC1451 - Newark, An Avnet Company
Chicago, IL, United States
Switched Socket, 3P, 16A, 415V, Red; Current Rating Ilme
06AC1451
Switched Socket, 3P, 16A, 415V, Red; Current Rating Ilme 06AC1451
SWITCHED SOCKET, 3P, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes

SWITCHED SOCKET, 3P, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC1451
Product Name Switched Socket, 3P, 16A, 415V, Red; Current Rating Ilme
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details