ILME UK Ltd. Switched Socket, 2P, 16A, 110V, Yel; Current Rating Ilme KI1643EB6

Description
SWITCHED SOCKET, 2P, 16A, 110V, YEL; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes
Datasheet
Description
SWITCHED SOCKET, 2P, 16A, 110V, YEL; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switched Socket, 2P, 16A, 110V, Yel; Current Rating Ilme - 06AC1449 - Newark, An Avnet Company
Chicago, IL, United States
Switched Socket, 2P, 16A, 110V, Yel; Current Rating Ilme
06AC1449
Switched Socket, 2P, 16A, 110V, Yel; Current Rating Ilme 06AC1449
SWITCHED SOCKET, 2P, 16A, 110V, YEL; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes

SWITCHED SOCKET, 2P, 16A, 110V, YEL; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Wall Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP66; Product Range:KI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC1449
Product Name Switched Socket, 2P, 16A, 110V, Yel; Current Rating Ilme
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5372-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details