ILME UK Ltd. Insert, Female 4P+E, 80A 690V; Product Range Ilme CXF4/0

Description
INSERT, FEMALE 4P+E, 80A 690V; Product Range:CX Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80A; SVHC:No RoHS Compliant: Yes
Datasheet
Description
INSERT, FEMALE 4P+E, 80A 690V; Product Range:CX Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80A; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Female 4P+E, 80A 690V; Product Range Ilme - 28W4594 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Female 4P+E, 80A 690V; Product Range Ilme
28W4594
Insert, Female 4P+E, 80A 690V; Product Range Ilme 28W4594
INSERT, FEMALE 4P+E, 80A 690V; Product Range:CX Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80A; SVHC:No RoHS Compliant: Yes

INSERT, FEMALE 4P+E, 80A 690V; Product Range:CX Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:80A; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 28W4594
Product Name Insert, Female 4P+E, 80A 690V; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76001 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details