Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLUGS, STOPPERS, AND INSERTS
ILME UK LTD.
CX20CM -- HEAVY DUTY INSERT, PLUG, 20POS, 16A ROHS COMPLIANT ILME
ILME UK Ltd.
Heavy Duty Insert, Plug, 20Pos, 16A Rohs Compliant Ilme
CX20CM
Description
HEAVY DUTY INSERT, PLUG, 20POS, 16A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 20POS, 16A ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 20Pos, 16A Rohs Compliant Ilme
66AH5543
Heavy Duty Insert, Plug, 20Pos, 16A Rohs Compliant Ilme
66AH5543
HEAVY DUTY INSERT, PLUG, 20POS, 16A ROHS COMPLIANT: YES
HEAVY DUTY INSERT, PLUG, 20POS, 16A ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Plugs, Stoppers, and Inserts
Product Number
66AH5543
Product Name
Heavy Duty Insert, Plug, 20Pos, 16A Rohs Compliant Ilme
Unlock Full Specs
to access all available technical data
Similar Products
PennEngineering®
PEM® PreTect™ Thread Masking Plugs
Specs
Shape / Application
Round; Screw Cap or Plug
View Details
MOCAP LLC
General Purpose Plugs for BSP Threads
GPB1250RD4
Specs
Features
Threaded; Knurled; Slotted Head
Overall Length
0.5512 inch (14 mm)
Material
Polypropylene (PP)
View Details
Kuriyama of America, Inc.
12 in. Size Male Ball Plug (Type B)|Master File
SLB-MPLG1200
View Details
Arizona Sealing Devices, Inc.
TP Metric Series - Metric Threaded Plugs
12017a-1
Specs
Shape / Application
Round
Features
Threaded
Material
Polyethylene (PE)
View Details