ILME UK Ltd. Heavy Duty Insert, Plug, 3Pos, 40A Rohs Compliant Ilme CX034M

Description
HEAVY DUTY INSERT, PLUG, 3POS, 40A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, PLUG, 3POS, 40A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, Plug, 3Pos, 40A is designed for robust electrical connections, featuring three poles with crimp connections. It supports a current rating of 40A and operates at voltages between 400V and 690V, with a rated impulse withstand voltage of 6kV. The product is compliant with EN 61984 standards and has an insulation resistance of at least 10 GW. It is suitable for use in environments with a pollution degree of 3 and can operate within a temperature range of -40°C to +125°C. The insert has an IP degree of protection of IP20 when used without an enclosure, and it can achieve IP65/IP66/IP68/IP69 ratings when properly housed. The product is also RoHS compliant and has a UL 94 flammability rating of V-0. Weighing 13 grams, it is part of the MIXO series, which allows for customizable inserts. This product is packaged in quantities of 60 pieces per carton, making it suitable for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, Plug, 3Pos, 40A is designed for robust electrical connections, featuring three poles with crimp connections. It supports a current rating of 40A and operates at voltages between 400V and 690V, with a rated impulse withstand voltage of 6kV. The product is compliant with EN 61984 standards and has an insulation resistance of at least 10 GW. It is suitable for use in environments with a pollution degree of 3 and can operate within a temperature range of -40°C to +125°C. The insert has an IP degree of protection of IP20 when used without an enclosure, and it can achieve IP65/IP66/IP68/IP69 ratings when properly housed. The product is also RoHS compliant and has a UL 94 flammability rating of V-0. Weighing 13 grams, it is part of the MIXO series, which allows for customizable inserts. This product is packaged in quantities of 60 pieces per carton, making it suitable for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 3Pos, 40A Rohs Compliant Ilme - 66AH5525 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 3Pos, 40A Rohs Compliant Ilme
66AH5525
Heavy Duty Insert, Plug, 3Pos, 40A Rohs Compliant Ilme 66AH5525
HEAVY DUTY INSERT, PLUG, 3POS, 40A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, PLUG, 3POS, 40A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 66AH5525
Product Name Heavy Duty Insert, Plug, 3Pos, 40A Rohs Compliant Ilme
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Polyamide PG Thread Plugs - 7215541 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details