Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLUGS, STOPPERS, AND INSERTS
ILME UK LTD.
CX024AF -- HEAVY DUTY INSERT, RCPT, 2POS, 40A ROHS COMPLIANT ILME
ILME UK Ltd.
Heavy Duty Insert, Rcpt, 2Pos, 40A Rohs Compliant Ilme
CX024AF
Description
HEAVY DUTY INSERT, RCPT, 2POS, 40A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 2POS, 40A ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2Pos, 40A Rohs Compliant Ilme
66AH5518
Heavy Duty Insert, Rcpt, 2Pos, 40A Rohs Compliant Ilme
66AH5518
HEAVY DUTY INSERT, RCPT, 2POS, 40A ROHS COMPLIANT: YES
HEAVY DUTY INSERT, RCPT, 2POS, 40A ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Plugs, Stoppers, and Inserts
Product Number
66AH5518
Product Name
Heavy Duty Insert, Rcpt, 2Pos, 40A Rohs Compliant Ilme
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
100PCS M3x0.5-4.5 inner hexagon Plastic Venting Screw
MIV-03B-IH
Specs
Shape / Application
Screw Cap or Plug
Material
Plastic
NPT Thread
1/2" NPT; M3x0.5-4.5
View Details
RS Components, Ltd.
Cable Gland Plugs
2826944
Specs
Material
Stainless Steel, Nickel Plated Brass
NPT Thread
PG9
View Details
Hamilton Company
Three Layer Septa
76001
Specs
Shape / Application
Round
Fitted Depth
0.1500 inch (3.81 mm)
Material
Rubber - Silicone
View Details
Altech Corp.
Nickel-Plated Brass Metric Thread Plugs
6700632
Specs
Shape / Application
Round
Features
Threaded; Slotted Head
Material
Nickel-Plated Brass
View Details