ILME UK Ltd. Connector, Rectangular Power, Plug, 16 Position, Panel; Product Range Ilme CSHM16

Description
CONNECTOR, RECTANGULAR POWER, PLUG, 16 POSITION, PANEL; Product Range:-; Heavy Duty Connector Type:Module; No. of Contacts:16 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16ARoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECTANGULAR POWER, PLUG, 16 POSITION, PANEL; Product Range:-; Heavy Duty Connector Type:Module; No. of Contacts:16 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectangular Power, Plug, 16 Position, Panel; Product Range Ilme - 39T4271 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular Power, Plug, 16 Position, Panel; Product Range Ilme
39T4271
Connector, Rectangular Power, Plug, 16 Position, Panel; Product Range Ilme 39T4271
CONNECTOR, RECTANGULAR POWER, PLUG, 16 POSITION, PANEL; Product Range:-; Heavy Duty Connector Type:Module; No. of Contacts:16 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16ARoHS Compliant: Yes

CONNECTOR, RECTANGULAR POWER, PLUG, 16 POSITION, PANEL; Product Range:-; Heavy Duty Connector Type:Module; No. of Contacts:16 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39T4271
Product Name Connector, Rectangular Power, Plug, 16 Position, Panel; Product Range Ilme
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M40 x 1.5
View Details