The Heavy Duty Insert, part number 33AC2385, features a female insert design with 46 poles and crimp connections, suitable for wire sizes ranging from AWG 20 to 12. It is rated for a current of 16A and a voltage of 500V, with a sustained impulse voltage of 6kV. The product operates within an ambient temperature range of -50°C to +70°C and has a mechanical life of over 200 plugging cycles. This insert complies with EN 61984 standards and has an insulation resistance greater than 1 GΩ. It is constructed from self-extinguishing thermoplastic resin with a UL 94 flammability rating of V-0. The product offers IP20 protection without an enclosure and can achieve IP65/IP66/IP67/IP68 ratings when properly enclosed. It is manufactured in the EU and weighs 85 grams.
HEAVY DUTY INSERT, RCPT, 46POS, 26-12AWG; Product Range:CQE Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:46 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 33AC2385 |
| Product Name | Heavy Duty Insert, Rcpt, 46Pos, 26-12Awg; Product Range Ilme |