ILME UK Ltd. Insert, Female, 6P+E, 35A, 415V; Product Range Ilme CPF06

Description
INSERT, FEMALE, 6P+E, 35A, 415V; Product Range:CP Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; SVHC:No RoHS Compliant: Yes
Datasheet
Description
INSERT, FEMALE, 6P+E, 35A, 415V; Product Range:CP Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Female, 6P+E, 35A, 415V; Product Range Ilme - 28W3679 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Female, 6P+E, 35A, 415V; Product Range Ilme
28W3679
Insert, Female, 6P+E, 35A, 415V; Product Range Ilme 28W3679
INSERT, FEMALE, 6P+E, 35A, 415V; Product Range:CP Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; SVHC:No RoHS Compliant: Yes

INSERT, FEMALE, 6P+E, 35A, 415V; Product Range:CP Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 28W3679
Product Name Insert, Female, 6P+E, 35A, 415V; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2116792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M32
View Details