ILME UK Ltd. Insert, Male, 24P+E, 16A, 500V; Product Range Ilme CNEM24T

Description
INSERT, MALE, 24P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
INSERT, MALE, 24P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Male, 24P+E, 16A, 500V; Product Range Ilme - 28W3678 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Male, 24P+E, 16A, 500V; Product Range Ilme
28W3678
Insert, Male, 24P+E, 16A, 500V; Product Range Ilme 28W3678
INSERT, MALE, 24P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes

INSERT, MALE, 24P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 28W3678
Product Name Insert, Male, 24P+E, 16A, 500V; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
3/8''NPT Metal Breathers for Pump on E-car (100pcs) - 3/8''NPT - Shenzhen Milvent Technology Co., Limited
Specs
Material AL
NPT Thread 3/8" NPT; 3/8''NPT
View Details