ILME UK Ltd. Insert, Male, 10P+E, 16A, 500V; Product Range Ilme CNEM10T

Description
INSERT, MALE, 10P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
INSERT, MALE, 10P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Male, 10P+E, 16A, 500V; Product Range Ilme - 28W1266 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Male, 10P+E, 16A, 500V; Product Range Ilme
28W1266
Insert, Male, 10P+E, 16A, 500V; Product Range Ilme 28W1266
INSERT, MALE, 10P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes

INSERT, MALE, 10P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 28W1266
Product Name Insert, Male, 10P+E, 16A, 500V; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2826944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG9
View Details
Low Bleed High Temperatre Septa - 75839 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4528 inch (? to 11.5 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700620 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details