INSERT, FEMALE, 16P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 28W1264 |
| Product Name | Insert, Female, 16P+E, 16A, 500V; Product Range Ilme |