ILME UK Ltd. Insert, Female, 10P+E, 16A, 500V; Product Range Ilme CNEF10T

Description
INSERT, FEMALE, 10P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; RoHS Compliant: Yes
Datasheet
Description
INSERT, FEMALE, 10P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Female, 10P+E, 16A, 500V; Product Range Ilme - 28W1263 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Female, 10P+E, 16A, 500V; Product Range Ilme
28W1263
Insert, Female, 10P+E, 16A, 500V; Product Range Ilme 28W1263
INSERT, FEMALE, 10P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; RoHS Compliant: Yes

INSERT, FEMALE, 10P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 28W1263
Product Name Insert, Female, 10P+E, 16A, 500V; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75831 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details