ILME UK Ltd. Insert, Female, 6P+E, 16A, 500V; Product Range Ilme CNEF06T

Description
INSERT, FEMALE, 6P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; SVHC:No RoHS Compliant: Yes
Datasheet
Description
INSERT, FEMALE, 6P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Female, 6P+E, 16A, 500V; Product Range Ilme - 28W1262 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Female, 6P+E, 16A, 500V; Product Range Ilme
28W1262
Insert, Female, 6P+E, 16A, 500V; Product Range Ilme 28W1262
INSERT, FEMALE, 6P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; SVHC:No RoHS Compliant: Yes

INSERT, FEMALE, 6P+E, 16A, 500V; Product Range:CNE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 28W1262
Product Name Insert, Female, 6P+E, 16A, 500V; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 606538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M12 x 1.5
View Details