ILME UK Ltd. Insert, Male, 18-14 Awg, 4P+E; Product Range Ilme CKM04

Description
INSERT, MALE, 18-14 AWG, 4P+E; Product Range:CK Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:4A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
INSERT, MALE, 18-14 AWG, 4P+E; Product Range:CK Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:4A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Male, 18-14 Awg, 4P+E; Product Range Ilme - 90W0557 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Male, 18-14 Awg, 4P+E; Product Range Ilme
90W0557
Insert, Male, 18-14 Awg, 4P+E; Product Range Ilme 90W0557
INSERT, MALE, 18-14 AWG, 4P+E; Product Range:CK Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:4A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; SVHC:No SVHC RoHS Compliant: Yes

INSERT, MALE, 18-14 AWG, 4P+E; Product Range:CK Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:4A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 90W0557
Product Name Insert, Male, 18-14 Awg, 4P+E; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details