ILME UK Ltd. Insert, Female, 18-14 Awg, 3P+E; Product Range Ilme CKF03

Description
INSERT, FEMALE, 18-14 AWG, 3P+E; Product Range:CK Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; SVHC:No RoHS Compliant: Yes
Datasheet
Description
INSERT, FEMALE, 18-14 AWG, 3P+E; Product Range:CK Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Female, 18-14 Awg, 3P+E; Product Range Ilme - 90W0554 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Female, 18-14 Awg, 3P+E; Product Range Ilme
90W0554
Insert, Female, 18-14 Awg, 3P+E; Product Range Ilme 90W0554
INSERT, FEMALE, 18-14 AWG, 3P+E; Product Range:CK Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; SVHC:No RoHS Compliant: Yes

INSERT, FEMALE, 18-14 AWG, 3P+E; Product Range:CK Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 90W0554
Product Name Insert, Female, 18-14 Awg, 3P+E; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2826945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG11
View Details