ILME UK Ltd. Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme CKAX03I

Description
HEAVY DUTY HOUSING, 1LEVER, PANEL; Accessory Type:Bulk Head Housing; For Use With:ILME CK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 1LEVER, PANEL; Accessory Type:Bulk Head Housing; For Use With:ILME CK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme - 90W0550 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme
90W0550
Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme 90W0550
HEAVY DUTY HOUSING, 1LEVER, PANEL; Accessory Type:Bulk Head Housing; For Use With:ILME CK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

HEAVY DUTY HOUSING, 1LEVER, PANEL; Accessory Type:Bulk Head Housing; For Use With:ILME CK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0550
Product Name Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details