ILME UK Ltd. Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme CK03I

Description
HEAVY DUTY HOUSING, 1LEVER, PANEL; Accessory Type:Bulk Head Housing; For Use With:ILME CK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 1LEVER, PANEL; Accessory Type:Bulk Head Housing; For Use With:ILME CK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme - 90W0566 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme
90W0566
Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme 90W0566
HEAVY DUTY HOUSING, 1LEVER, PANEL; Accessory Type:Bulk Head Housing; For Use With:ILME CK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

HEAVY DUTY HOUSING, 1LEVER, PANEL; Accessory Type:Bulk Head Housing; For Use With:ILME CK Series Multipole Connector Inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0566
Product Name Heavy Duty Housing, 1Lever, Panel; Accessory Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details