HOUSING, PANEL MOUNT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:16B Hoods & Inserts; Product Range:CHI Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 28W1257 |
| Product Name | Housing, Panel Mount; Heavy Duty Connector Type Ilme |