ILME UK Ltd. Housing, Panel Mount, With Cover; Heavy Duty Connector Type Ilme CHI06LS

Description
HOUSING, PANEL MOUNT, WITH COVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Hoods & Inserts; Product Range:CHI Series; RoHS Compliant: Yes
Datasheet
Description
HOUSING, PANEL MOUNT, WITH COVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Hoods & Inserts; Product Range:CHI Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Panel Mount, With Cover; Heavy Duty Connector Type Ilme - 28W1252 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Panel Mount, With Cover; Heavy Duty Connector Type Ilme
28W1252
Housing, Panel Mount, With Cover; Heavy Duty Connector Type Ilme 28W1252
HOUSING, PANEL MOUNT, WITH COVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Hoods & Inserts; Product Range:CHI Series; RoHS Compliant: Yes

HOUSING, PANEL MOUNT, WITH COVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Hoods & Inserts; Product Range:CHI Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W1252
Product Name Housing, Panel Mount, With Cover; Heavy Duty Connector Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details