ILME UK Ltd. Housing, Panel Mount; Heavy Duty Connector Type Ilme CHI06L

Description
HOUSING, PANEL MOUNT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Hoods & Inserts; Product Range:CHI Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
HOUSING, PANEL MOUNT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Hoods & Inserts; Product Range:CHI Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Panel Mount; Heavy Duty Connector Type Ilme - 28W1251 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Panel Mount; Heavy Duty Connector Type Ilme
28W1251
Housing, Panel Mount; Heavy Duty Connector Type Ilme 28W1251
HOUSING, PANEL MOUNT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Hoods & Inserts; Product Range:CHI Series; SVHC:No SVHC RoHS Compliant: Yes

HOUSING, PANEL MOUNT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:6B Hoods & Inserts; Product Range:CHI Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W1251
Product Name Housing, Panel Mount; Heavy Duty Connector Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details