ILME UK Ltd. Heavy Duty Insert, Plug, 18Pos, 26-14Awg; Product Range Ilme CDSHM18

Description
HEAVY DUTY INSERT, PLUG, 18POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 18POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 18Pos, 26-14Awg; Product Range Ilme - 33AC2331 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 18Pos, 26-14Awg; Product Range Ilme
33AC2331
Heavy Duty Insert, Plug, 18Pos, 26-14Awg; Product Range Ilme 33AC2331
HEAVY DUTY INSERT, PLUG, 18POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 18POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 33AC2331
Product Name Heavy Duty Insert, Plug, 18Pos, 26-14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700542 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Annular Seal 10.75
Specs
NPT Thread 1/4" NPT Quick Disconnect Plug
View Details