ILME UK Ltd. Heavy Duty Insert, Rcpt, 18Pos, 26-14Awg; Product Range Ilme CDSHF18

Description
HEAVY DUTY INSERT, RCPT, 18POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 18POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 18Pos, 26-14Awg; Product Range Ilme - 33AC2327 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 18Pos, 26-14Awg; Product Range Ilme
33AC2327
Heavy Duty Insert, Rcpt, 18Pos, 26-14Awg; Product Range Ilme 33AC2327
HEAVY DUTY INSERT, RCPT, 18POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 18POS, 26-14AWG; Product Range:CDSH Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 33AC2327
Product Name Heavy Duty Insert, Rcpt, 18Pos, 26-14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

End stop kit - KSM-6 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/2" NPT
View Details
2 suppliers