ILME UK Ltd. Heavy Duty Insert, Rcpt, 42Pos+Pe, 14Awg; Product Range Ilme CDSF42

Description
HEAVY DUTY INSERT, RCPT, 42POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 42POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 42Pos+Pe, 14Awg; Product Range Ilme - 06AC1229 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 42Pos+Pe, 14Awg; Product Range Ilme
06AC1229
Heavy Duty Insert, Rcpt, 42Pos+Pe, 14Awg; Product Range Ilme 06AC1229
HEAVY DUTY INSERT, RCPT, 42POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 42POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 06AC1229
Product Name Heavy Duty Insert, Rcpt, 42Pos+Pe, 14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details