ILME UK Ltd. Heavy Duty Insert, Rcpt, 18Pos+Pe, 14Awg; Product Range Ilme CDSF18

Description
HEAVY DUTY INSERT, RCPT, 18POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 18POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 18Pos+Pe, 14Awg; Product Range Ilme - 06AC1227 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 18Pos+Pe, 14Awg; Product Range Ilme
06AC1227
Heavy Duty Insert, Rcpt, 18Pos+Pe, 14Awg; Product Range Ilme 06AC1227
HEAVY DUTY INSERT, RCPT, 18POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 18POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:18+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 06AC1227
Product Name Heavy Duty Insert, Rcpt, 18Pos+Pe, 14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8178864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details