ILME UK Ltd. Heavy Duty Insert, Rcpt, 9Pos+Pe, 14Awg; Product Range Ilme CDSF09

Description
HEAVY DUTY INSERT, RCPT, 9POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 9POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 9Pos+Pe, 14Awg; Product Range Ilme - 06AC1226 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 9Pos+Pe, 14Awg; Product Range Ilme
06AC1226
Heavy Duty Insert, Rcpt, 9Pos+Pe, 14Awg; Product Range Ilme 06AC1226
HEAVY DUTY INSERT, RCPT, 9POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 9POS+PE, 14AWG; Product Range:CDS Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Spring Socket; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 06AC1226
Product Name Heavy Duty Insert, Rcpt, 9Pos+Pe, 14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Tapered Plugs - Flex500™ - HTP-12 - Caplugs
Specs
Features Tapered
Material Vinyl
View Details
Polyamide PG Thread Plugs - 7215606 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details