ILME UK Ltd. Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Ilme CDMA2.5

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 14AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 14AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Ilme - 33AC2319 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Ilme
33AC2319
Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Ilme 33AC2319
HEAVY DUTY CONTACT, PIN, CRIMP, 14AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 14AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2319
Product Name Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data