ILME UK Ltd. Heavy Duty Contact, Pin, Crimp, 18Awg; Product Range Ilme CDMA1.0

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 18AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 18AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 18Awg; Product Range Ilme - 33AC2317 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 18Awg; Product Range Ilme
33AC2317
Heavy Duty Contact, Pin, Crimp, 18Awg; Product Range Ilme 33AC2317
HEAVY DUTY CONTACT, PIN, CRIMP, 18AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 18AWG; Product Range:CD Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2317
Product Name Heavy Duty Contact, Pin, Crimp, 18Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2203260-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
Length 0.4461 inch (11.33 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details