ILME UK Ltd. Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Ilme CDFA0.5

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:CD Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:CD Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Ilme - 33AC2303 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Ilme
33AC2303
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Ilme 33AC2303
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:CD Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:CD Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:-; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2303
Product Name Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data